AX88742LF详情
ASIX AX88742LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
Manufacturer Part Number
AX88742LF
Manufacturer
ASIX Electronics Corporation
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ASIX ELECTRONICS CORP
Risk Rank
5.65
Usage Level
Industrial grade
Reach合规守则
compliant
筛选水平
INDUSTRIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AX88742LF拓展信息








哦! 它是空的。