MCS7780CS详情
ASIX MCS7780CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
28
Operating Temperature-Max
70 °C
Rohs Code
无
Manufacturer Part Number
MCS7780CS
Manufacturer
ASIX Electronics Corporation
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ASIX ELECTRONICS CORP
Risk Rank
5.85
JESD-30代码
R-PDSO-G28
达到SVHC
compliant
0个相似型号
MCS7780CS拓展信息








哦! 它是空的。