ASSMANN WSW Components A-57/50 FR/KL
- 收藏
- 对比
A-57/50 FR/KL
219-A-57/50 FR/KL
可插拔连接器 - 配件
--
大陆
立即发货

A-57/50 FR/KL datasheet pdf and Pluggable Connectors - Accessories product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
A-57/50 FR/KL详情
ASSMANN WSW Components A-57/50 FR/KL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
50
ECCN (US)
EAR99
Automotive
无
PPAP
无
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
A-57/50FR/KL
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Samacsys Description
Connector: Centronics; socket; female; PIN: 50; THT; angled 90u00b0
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.4
包装
Tray
零件状态
活跃
Reach合规守则
compliant
A-57/50 FR/KL拓展信息







哦! 它是空的。