注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥29.530413
10
¥27.858877
100
¥26.281961
500
¥24.794307
1000
¥23.390853
ASSMANN WSW Components A-BL127-DG-Z80MP1
- 收藏
- 对比
A-BL127-DG-Z80MP1
219-A-BL127-DG-Z80MP1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Pin-&female-header female-header dual row SMT 80pins spacing 1,27mm straight stamped contacts Sn tube
--最小包装量--
¥
总价: ¥
A-BL127-DG-Z80MP1详情
ASSMANN WSW Components A-BL127-DG-Z80MP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Memory Types
RAM, SRAM
Operating Temperature (Min)
0 °C
Operating Temperature (Max)
70 °C
界面
Parallel
A-BL127-DG-Z80MP1拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。