注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.129952
10
¥2.952787
100
¥2.785645
500
¥2.627969
1000
¥2.479215
ASSMANN WSW Components A-BL127-EG-Z06MR1
- 收藏
- 对比
A-BL127-EG-Z06MR1
219-A-BL127-EG-Z06MR1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Pin-&female-header female-header single row SMT 06pins spacing 1,27mm straight stamped contacts Sn reel
--最小包装量--
¥
总价: ¥
A-BL127-EG-Z06MR1详情
ASSMANN WSW Components A-BL127-EG-Z06MR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA 1
外壳类型
Electronic
知识产权评级
IP40
A-BL127-EG-Z06MR1拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。