注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.859513
10
¥3.64105
100
¥3.434951
500
¥3.240517
1000
¥3.057095
ASSMANN WSW Components A-BL254-EG-G07MR1
- 收藏
- 对比
A-BL254-EG-G07MR1
219-A-BL254-EG-G07MR1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Pin-&female-header female-header single row SMT 07pins spacing 2,54mm straight stamped contacts Au reel
--最小包装量--
¥
总价: ¥
A-BL254-EG-G07MR1详情
ASSMANN WSW Components A-BL254-EG-G07MR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
A-BL254-EG-G07MR1拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。