注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.842583
10
¥5.511867
100
¥5.199876
500
¥4.905546
1000
¥4.627871
ASSMANN WSW Components A-BL254-EG-Z13MR1
- 收藏
- 对比
A-BL254-EG-Z13MR1
219-A-BL254-EG-Z13MR1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Pin-&female-header female header SMD single row pitch 2,54mm 13pin straight stamped contacts tin plated reel
--最小包装量--
¥
总价: ¥
A-BL254-EG-Z13MR1详情
ASSMANN WSW Components A-BL254-EG-Z13MR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Mounting
cable
系列
MCS MIDI Classic
螺距
7,5 mm
注意
n/a
A-BL254-EG-Z13MR1拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components






哦! 它是空的。