注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.426218
10
¥2.288886
100
¥2.159328
500
¥2.0371
1000
¥1.921793
ASSMANN WSW Components A-DC09F/W
- 收藏
- 对比
¥
总价: ¥
A-DC09F/W详情
ASSMANN WSW Components A-DC09F/W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PE
For Use With
D-Sub Connector
Rohs Code
有
Manufacturer Part Number
A-DC09F/W
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.7
系列
D-Sub
性别
Female
Reach合规守则
compliant
接头数量
25
配件类型
防尘盖
知识产权评级
IP67
A-DC09F/W拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。