Assmann WSW Components A-DVI-1008-01-R
- 收藏
- 对比
A-DVI-1008-01-R
219-A-DVI-1008-01-R
USB、DVI、HDMI 连接器
--
大陆
立即发货

CONN RCPT DVI-I DUAL 29POS VERT
1最小包装量--
A-DVI-1008-01-R详情
Assmann WSW Components A-DVI-1008-01-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
底架
Through Hole, Vertical
越来越多的功能
Flange, Vertical
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
DVI-I, Dual Link
性别
Receptacle
接头数量
29
RoHS状态
符合RoHS标准
A-DVI-1008-01-R拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。