Assmann WSW Components AGP 25 G-NEW
- 收藏
- 对比
AGP 25 G-NEW
219-AGP 25 G-NEW
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

CONN BACKSHELL 25POS 180DEG BLK
1最小包装量--
AGP 25 G-NEW详情
Assmann WSW Components AGP 25 G-NEW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
材料
Acrylonitrile Butadiene Styrene (ABS)
Cable Types
Round
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
25
颜色
Black
屏蔽/屏蔽
Unshielded
配件类型
两件式后壳
电缆出口
180°
硬件
Assembly Hardware, Strain Relief
特征
配套螺钉
RoHS状态
ROHS3 Compliant
AGP 25 G-NEW拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。