ASSMANN WSW Components AK125-2-R
- 收藏
- 对比
AK125-2-R详情
ASSMANN WSW Components AK125-2-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
25
RoHS
Compliant
颜色
Beige
屏蔽/屏蔽
Shielded
电缆长度
2 m
连接器类型A
Receptacle
连接器类型B
Plug
长度
1.999488 m
无铅
无铅
AK125-2-R拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。