ASSMANN WSW Components AK-1394-1844-R
- 收藏
- 对比
AK-1394-1844-R
219-AK-1394-1844-R
集成电路(IC)
--
大陆
立即发货

AK-1394-1844-R datasheet pdf and Integrated Circuits (ICs) product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
AK-1394-1844-R详情
ASSMANN WSW Components AK-1394-1844-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Manufacturer Part Number
AK-1394-1844-R
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.81
RoHS
Compliant
颜色
Black
Reach合规守则
compliant
连接器类型A
Plug
连接器类型B
Plug
长度
1.79832 m
无铅
无铅
AK-1394-1844-R拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。