Assmann WSW Components AK186-NEW
- 收藏
- 对比
AK186-NEW
219-AK186-NEW
D-Sub 电缆
--
大陆
立即发货

CABLE ASSY DB09 TO DB25 SHLD 3M
1最小包装量--
AK186-NEW详情
Assmann WSW Components AK186-NEW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
DB09, DB25
定位的数量
9, 25
颜色
Beige, Individual (Round)
屏蔽/屏蔽
Shielded
接头数量
25
使用方法
PC Modem (AT Adapter Cable)
第一个连接器
Receptacle, Female Sockets
第二个连接器
Plug, Male Pins
连接器类型A
Receptacle
连接器类型B
Plug
长度
9.84' 3.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK186-NEW拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。