ASSMANN WSW Components AK-300201-018-E
- 收藏
- 对比
AK-300201-018-E
219-AK-300201-018-E
USB 电缆
--
大陆
立即发货

AK-300201-018-E datasheet pdf and USB Cables product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
AK-300201-018-E详情
ASSMANN WSW Components AK-300201-018-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Cable Length (m)
1.8
Connector Orientation
直线到直线
零件状态
Unconfirmed
性别
M-F
接头数量
4 to 4
连接器类型A
USB A型
连接器类型B
USB A型
AK-300201-018-E拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。