ASSMANN WSW Components AK-320503-000-S
- 收藏
- 对比
AK-320503-000-S
219-AK-320503-000-S
集成电路(IC)
--
大陆
立即发货

Adapter, DVI-I (24 5) socket, both sides, Colour: black
1最小包装量--
AK-320503-000-S详情
ASSMANN WSW Components AK-320503-000-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AK-320503-000-S
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.48
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
矩形连接器适配器
附加功能
SHIELDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE-FEMALE
空壳
NO
主体/外壳样式
JACK-JACK
直线连接
YES
1侧接头数量
29
2侧接头数量
29
AK-320503-000-S拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。