Assmann WSW Components AK-330102-030-S
- 收藏
- 对比
AK-330102-030-S
219-AK-330102-030-S
视频电缆(DVI,HDMI),视频数据线
--
大陆
立即发货

HDMI CONNECTION CABLE 3M
1最小包装量--
AK-330102-030-S详情
Assmann WSW Components AK-330102-030-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
Cable Types
Round
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
HDMI-A Male to HDMI-A Male
颜色
Black
屏蔽/屏蔽
Shielded
使用方法
高清晰度多媒体接口
长度
9.8' 3.00m
RoHS状态
ROHS3 Compliant
无铅
无铅
AK-330102-030-S拓展信息
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。