Assmann WSW Components AK346/T
- 收藏
- 对比
AK346/T
219-AK346/T
D-Sub 电缆
--
大陆
立即发货

CABLE ASSY HPDB68 UNSHLD 1.6M
1最小包装量--
AK346/T详情
Assmann WSW Components AK346/T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
HPDB68
定位的数量
68
颜色
Beige, Individual (Round)
屏蔽/屏蔽
Unshielded
使用方法
SCSI III
第一个连接器
Plug, Male Pins (8)
第二个连接器
Plug, Male Pins
连接器类型A
Plug
长度
5.25' 1.60m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK346/T拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。