Assmann WSW Components AK34-9L250
- 收藏
- 对比
AK34-9L250
219-AK34-9L250
D-Sub 电缆
--
大陆
立即发货

CABLE ASSY HPDB68 UNSHLD 2.25M
1最小包装量--
AK34-9L250详情
Assmann WSW Components AK34-9L250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
HPDB68
定位的数量
68
颜色
Multiple, Ribbon
屏蔽/屏蔽
Unshielded
第一个连接器
Plug, Male Pins (9)
第二个连接器
Terminator
连接器类型A
Plug
长度
7.38' 2.25m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK34-9L250拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。