Assmann WSW Components AK3770XF-5
- 收藏
- 对比
AK3770XF-5
219-AK3770XF-5
D-Sub 电缆
--
大陆
立即发货

CABLE EXTER DB15M-DB15M XGA 5M
1最小包装量--
AK3770XF-5详情
Assmann WSW Components AK3770XF-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
HD15
定位的数量
14
颜色
Beige, Individual (Round)
屏蔽/屏蔽
Shielded
使用方法
XGA显示器
第一个连接器
Plug, Male Pins
第二个连接器
Plug, Male Pins
连接器类型A
Plug
长度
16.40' 5.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK3770XF-5拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。