Assmann WSW Components AK508-3
- 收藏
- 对比
AK508-3
219-AK508-3
D-Sub 电缆
--
大陆
立即发货

CABLE ASSY DB25 SHLD BEIGE 3M
1最小包装量--
AK508-3详情
Assmann WSW Components AK508-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
DB25
定位的数量
25
颜色
Beige, Individual (Round)
屏蔽/屏蔽
Shielded
使用方法
Extension, Serial
第一个连接器
Plug, Male Pins
第二个连接器
Plug, Male Pins
连接器类型A
Plug
长度
9.84' 3.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK508-3拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。