Assmann WSW Components AK5790/F-2
- 收藏
- 对比
AK5790/F-2
219-AK5790/F-2
D-Sub 电缆
--
大陆
立即发货

CABLE ASSY HPDB50 SHLD BEIGE 2M
1最小包装量--
AK5790/F-2详情
Assmann WSW Components AK5790/F-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
HPDB50
定位的数量
50
颜色
Beige, Individual (Round)
屏蔽/屏蔽
Shielded
使用方法
SCSI
第一个连接器
Plug, Male Pins
第二个连接器
Plug, Male Pins
连接器类型A
Plug
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK5790/F-2拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。