ASSMANN WSW Components AK-610202-020-E
- 收藏
- 对比
AK-610202-020-E
219-AK-610202-020-E
电缆组件
--
大陆
立即发货

AK-610202-020-E datasheet pdf and Cable Assemblies product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
AK-610202-020-E详情
ASSMANN WSW Components AK-610202-020-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Cable Types
D-Sub
Cable Length (m)
2
Connector Orientation
直线到直线
包装
Bag
零件状态
活跃
颜色
Beige
性别
M-F
接头数量
9 to 9
连接器类型A
D-Subminiature
连接器类型B
D-Subminiature
AK-610202-020-E拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。