Assmann WSW Components AK620N-3-R
- 收藏
- 对比
AK620N-3-R
219-AK620N-3-R
视频电缆(DVI,HDMI),视频数据线
--
大陆
立即发货

Digital connection cable with a DVI-D to DVI-D (18 1) male shielded in a 3 meter
1最小包装量--
AK620N-3-R详情
Assmann WSW Components AK620N-3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
Cable Types
Round
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Poke-In
连接器类型
DVI-D Single Link, Male to DVI-D Single Link, Male
定位的数量
24
颜色
Black
性别
Male
屏蔽/屏蔽
Shielded
使用方法
数字可视界面
长度
9.8' 3.00m
RoHS状态
ROHS3 Compliant
无铅
无铅
AK620N-3-R拓展信息
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。