Assmann WSW Components AK627-3-R
- 收藏
- 对比
AK627-3-R
219-AK627-3-R
视频电缆(DVI,HDMI),视频数据线
--
大陆
立即发货

CABLE HDMI/A M-M 3 METERS
1最小包装量--
AK627-3-R详情
Assmann WSW Components AK627-3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Round
已出版
2011
无铅代码
yes
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Poke-In
连接器类型
HDMI-A Male to HDMI-A Male
颜色
Black
性别
Male
屏蔽/屏蔽
Shielded
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
使用方法
高清晰度多媒体接口
长度
9.8' 3.00m
RoHS状态
符合RoHS标准
无铅
无铅
AK627-3-R拓展信息
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。