注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15.654478
10
¥14.768375
100
¥13.932427
500
¥13.143801
1000
¥12.39981
Assmann WSW Components AK670-1
- 收藏
- 对比
¥
总价: ¥
AK670-1详情
Assmann WSW Components AK670-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
公对公
规格说明
USB 1.1
长度
3.28' 1.00m
RoHS状态
ROHS3 Compliant
无铅
含铅
AK670-1拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。