注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥29.318236
10
¥27.65871
100
¥26.093126
500
¥24.616159
1000
¥23.222789
Assmann WSW Components AK670/2-OE
- 收藏
- 对比
AK670/2-OE
219-AK670/2-OE
USB 电缆
--
大陆
立即发货

CABLE USB A MALE OE 2M 2.0 VERS
--最小包装量--
¥
总价: ¥
AK670/2-OE详情
Assmann WSW Components AK670/2-OE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A Male to Cable (Round)
规格说明
USB 2.0
长度
6.56' 2.00m
RoHS状态
ROHS3 Compliant
无铅
无铅
AK670/2-OE拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。