注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥38.27288
10
¥36.106491
100
¥34.062729
500
¥32.13465
1000
¥30.315708
Assmann WSW Components AK672MG
- 收藏
- 对比
¥
总价: ¥
AK672MG详情
Assmann WSW Components AK672MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A 公转 B 公
规格说明
USB 1.1
长度
6.56' 2.00m
RoHS状态
ROHS3 Compliant
无铅
含铅
AK672MG拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components








哦! 它是空的。