注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥35.898043
10
¥33.866076
100
¥31.949129
500
¥30.140688
1000
¥28.434617
Assmann WSW Components AK673-OE
- 收藏
- 对比
¥
总价: ¥
AK673-OE详情
Assmann WSW Components AK673-OE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
底架
Cable
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Beige
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
B Male to Cable (Round)
长度
6.56' 2.00m
RoHS状态
ROHS3 Compliant
无铅
含铅
AK673-OE拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components








哦! 它是空的。