Assmann WSW Components AK690/F-2
- 收藏
- 对比
AK690/F-2
219-AK690/F-2
D-Sub 电缆
--
大陆
立即发货

CABLE ASSY UNSHIELDED BEIGE 2M
1最小包装量--
AK690/F-2详情
Assmann WSW Components AK690/F-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
68
颜色
Beige, Individual (Round)
屏蔽/屏蔽
Unshielded
使用方法
SCSI III
第一个连接器
Receptacle, Female Sockets
第二个连接器
Plug, Male Pins
连接器类型A
Receptacle
连接器类型B
Plug
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK690/F-2拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。