注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9.062624
10
¥8.549649
100
¥8.06571
500
¥7.609154
1000
¥7.17845
ASSMANN WSW Components AKSUN09S-T
- 收藏
- 对比
¥
总价: ¥
AKSUN09S-T详情
ASSMANN WSW Components AKSUN09S-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ABS
房屋材料
PC
安装选项1
#4-40 UNC
安装选项2
SCREW
Body Orientation
Straight
Rohs Code
有
Manufacturer Part Number
AKSUN09S-T
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.71
系列
AKSUN
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
接头数量
9
连接器支持类型
连接器附件
装配项目名称
封面项目
电缆入口直径(最大值)
0.315 inch
AKSUN09S-T拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。