ASSMANN WSW Components ALP 56
- 收藏
- 对比
ALP 56
219-ALP 56
端子 - 适配器
--
大陆
立即发货

ALP 56 datasheet pdf and Terminals - Adapters product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
ALP 56详情
ASSMANN WSW Components ALP 56重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Body Orientation
Straight
Maximum Current Rating (A)
3
RoHS
Compliant
零件状态
活跃
类型
测试终端
镀层
Gold Over Nickel
绝缘材料
Non-Insulated
产品长度(mm)
13







哦! 它是空的。