Assmann WSW Components A-MCK-80020
- 收藏
- 对比
A-MCK-80020
219-A-MCK-80020
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 6.56'
1最小包装量--
A-MCK-80020详情
Assmann WSW Components A-MCK-80020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插头对插头
颜色
Gray
屏蔽/屏蔽
Shielded
样式
Cat5, Crossover
定位/联系数
8p8c (RJ45, Ethernet)
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
A-MCK-80020拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。