Assmann WSW Components A-MCS-80010/G
- 收藏
- 对比
A-MCS-80010/G
219-A-MCS-80010/G
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 3.28'
1最小包装量--
A-MCS-80010/G详情
Assmann WSW Components A-MCS-80010/G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
Cable Types
圆形电缆
Cable Type
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插头对插头
颜色
Green
屏蔽/屏蔽
Shielded
样式
Cat5
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
3.28' 1.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
A-MCS-80010/G拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。