Assmann WSW Components A-MCS-80200
- 收藏
- 对比
A-MCS-80200
219-A-MCS-80200
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 65.62'
1最小包装量--
A-MCS-80200详情
Assmann WSW Components A-MCS-80200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
Cable Types
圆形电缆
Cable Type
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插头对插头
颜色
Gray
屏蔽/屏蔽
Shielded
样式
Cat5
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
65.62' 20.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
A-MCS-80200拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。