Assmann WSW Components AMJE0909-1500-GYB-24
- 收藏
- 对比
AMJE0909-1500-GYB-24
219-AMJE0909-1500-GYB-24
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 49.21'
1最小包装量--
AMJE0909-1500-GYB-24详情
Assmann WSW Components AMJE0909-1500-GYB-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
安装类型
Free Hanging (In-Line)
Cable Types
圆形电缆
零件状态
活跃
湿度敏感性等级(MSL)
不适用
连接器类型
插头对插头
颜色
Gray
屏蔽/屏蔽
Unshielded
样式
Cat6
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
49.21' 15.00m
RoHS状态
ROHS3 Compliant
AMJE0909-1500-GYB-24拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。