Assmann WSW Components AMJG0808-1000-GYB-26
- 收藏
- 对比
AMJG0808-1000-GYB-26
219-AMJG0808-1000-GYB-26
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 32.81'
1最小包装量--
AMJG0808-1000-GYB-26详情
Assmann WSW Components AMJG0808-1000-GYB-26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
安装类型
Free Hanging (In-Line)
Cable Types
圆形电缆
零件状态
活跃
湿度敏感性等级(MSL)
不适用
连接器类型
插头对插头
颜色
Gray
屏蔽/屏蔽
Shielded
样式
Cat5e
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
32.81' 10.00m
RoHS状态
ROHS3 Compliant
AMJG0808-1000-GYB-26拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。