注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.949618
10
¥1.839259
100
¥1.735151
500
¥1.636936
1000
¥1.544278
Assmann WSW Components A-MO-6/4-SR
- 收藏
- 对比
A-MO-6/4-SR
219-A-MO-6/4-SR
模块化连接器 - 插头
--
大陆
立即发货

CONN MOD PLUG 6P4C UNSHIELDED
--最小包装量--
¥
总价: ¥
A-MO-6/4-SR详情
Assmann WSW Components A-MO-6/4-SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Round Cable, Stranded Wires
包装
Bulk
系列
A-MO
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
IDC
连接器类型
Plug
颜色
Translucent - Clear
屏蔽/屏蔽
Unshielded
定位/联系数
6p4c (RJ11, RJ14)
RoHS状态
Non-RoHS Compliant
A-MO-6/4-SR拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。