ASSMANN WSW Components A-P04BMMA-S180-WP-R
- 收藏
- 对比
A-P04BMMA-S180-WP-R
219-A-P04BMMA-S180-WP-R
圆形连接器
--
大陆
立即发货

Circular Connector
1最小包装量--
A-P04BMMA-S180-WP-R详情
ASSMANN WSW Components A-P04BMMA-S180-WP-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD
Rohs Code
有
Manufacturer Part Number
A-P04BMMA-S180-WP-R
Contact Materials
铜合金
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ASSMANN ELECTRONICS INC
Risk Rank
5.82
Manufacturer Series
A-P04BMMA-S180-WP-R
JESD-609代码
e4
连接器类型
圆形连接器
Reach合规守则
unknown
触点表面处理 终端
GOLD
A-P04BMMA-S180-WP-R拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。