Assmann WSW Components A-SATA/7-M-AO-D-SMT-01-01-R
- 收藏
- 对比
A-SATA/7-M-AO-D-SMT-01-01-R
219-A-SATA/7-M-AO-D-SMT-01-01-R
可插拔连接器
--
大陆
立即发货

CONN SATA HEADER 7POS SLD RA SMD
1最小包装量--
A-SATA/7-M-AO-D-SMT-01-01-R详情
Assmann WSW Components A-SATA/7-M-AO-D-SMT-01-01-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
安装类型
Surface Mount, Right Angle
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
SATA
定位的数量
7
触点表面处理
Gold
连接器样式
Header, Shrouded
特征
板锁
RoHS状态
符合RoHS标准
A-SATA/7-M-AO-D-SMT-01-01-R拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。