Assmann WSW Components AT-23052-(DEC)
- 收藏
- 对比
AT-23052-(DEC)
219-AT-23052-(DEC)
系列间适配器
--
大陆
立即发货

ADAPT DB25M TO 6P6C JACK BEIGE
1最小包装量--
AT-23052-(DEC)详情
Assmann WSW Components AT-23052-(DEC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
系列
AT
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
矩形连接器适配器
颜色
Beige
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触点性别
MALE-FEMALE
空壳
NO
转换自(适配器端)
D-Sub, 25 Pin Male
转换(适配器端)
Modular, Female Jack, 6p6c (RJ11, RJ12, RJ14, RJ25)
直线连接
YES
1侧接头数量
25
RoHS状态
Non-RoHS Compliant
无铅
含铅
AT-23052-(DEC)拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。