Assmann WSW Components AT-23255-9
- 收藏
- 对比
AT-23255-9
219-AT-23255-9
系列间适配器
--
大陆
立即发货

ADAPT DB25F TO RJ45 JACK
1最小包装量--
AT-23255-9详情
Assmann WSW Components AT-23255-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
AT
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
RJ45
转换自(适配器端)
D-Sub, 25 Pin Female
转换(适配器端)
Modular, Female Jack, 8p8c (RJ45)
RoHS状态
Non-RoHS Compliant
无铅
含铅
AT-23255-9拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。