Assmann WSW Components AT-AG-CX2
- 收藏
- 对比
AT-AG-CX2详情
Assmann WSW Components AT-AG-CX2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
系列
AT
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插孔转插头
颜色
White
屏蔽/屏蔽
Shielded
样式
Cat5e
定位/联系数
8p8c (RJ45, Ethernet)
特征
Multiple Jacks (2)
RoHS状态
Non-RoHS Compliant
无铅
含铅
AT-AG-CX2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。