Assmann WSW Components AT-AG-KEY
- 收藏
- 对比
AT-AG-KEY
219-AT-AG-KEY
Keystone - 插件
--
大陆
立即发货

INSERT RJ45 JACK TO IDC CONN
1最小包装量--
AT-AG-KEY详情
Assmann WSW Components AT-AG-KEY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
RJ45
样式
Modular
外型(适配器端)
Modular Jack 8p8c (RJ45, Ethernet)
内部类型(适配器端)
IDC, Pressdown, Punchdown Block
外壳颜色
Silver
特征
Shielded
RoHS状态
Non-RoHS Compliant
无铅
含铅
评级结果
Cat5e
AT-AG-KEY拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。