注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥74.37578
10
¥70.165832
100
¥66.194183
500
¥62.447341
1000
¥58.912588
Assmann WSW Components AT-C-26-6/6/B-25-OE
- 收藏
- 对比
AT-C-26-6/6/B-25-OE
219-AT-C-26-6/6/B-25-OE
模块化电缆
--
大陆
立即发货

CABLE MOD 6P6C PLUG-CABLE 25'
--最小包装量--
¥
总价: ¥
AT-C-26-6/6/B-25-OE详情
Assmann WSW Components AT-C-26-6/6/B-25-OE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
底架
自由悬挂
安装类型
Free Hanging (In-Line)
Cable Types
Flat, Coiled Cable
Cable Type
Coiled
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插头转电缆
颜色
Black
屏蔽/屏蔽
Unshielded
定位/联系数
6p6c (RJ11, RJ12, RJ14, RJ25)
长度
25.00' 7.62m
RoHS状态
ROHS3 Compliant
AT-C-26-6/6/B-25-OE拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components






哦! 它是空的。