Assmann WSW Components AT-C-26-8/8/W-14/R
- 收藏
- 对比
AT-C-26-8/8/W-14/R
219-AT-C-26-8/8/W-14/R
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 14'
1最小包装量--
AT-C-26-8/8/W-14/R详情
Assmann WSW Components AT-C-26-8/8/W-14/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
底架
自由悬挂
Cable Type
Coiled
Cable Types
Flat, Coiled Cable
已出版
2009
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插头对插头
颜色
White
屏蔽/屏蔽
Unshielded
样式
Reverse
定位/联系数
8p8c (RJ45, Ethernet)
长度
14.00' 4.27m
RoHS状态
ROHS3 Compliant
AT-C-26-8/8/W-14/R拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。