Assmann WSW Components AT-S-26-8/8/B-25
- 收藏
- 对比
AT-S-26-8/8/B-25
219-AT-S-26-8/8/B-25
模块化电缆
--
大陆
立即发货

CABLE MOD 8P8C PLUG-PLUG 25'
1最小包装量--
AT-S-26-8/8/B-25详情
Assmann WSW Components AT-S-26-8/8/B-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
Cable Types
Flat, Straight Cable
已出版
2013
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
插头对插头
颜色
Black
屏蔽/屏蔽
Unshielded
样式
Standard
导线/电缆种类
Flat
定位/联系数
8p8c (RJ45, Ethernet)
长度
25.00' 7.62m
RoHS状态
ROHS3 Compliant
AT-S-26-8/8/B-25拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。