注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.171613
10
¥16.199636
100
¥15.282679
500
¥14.417621
1000
¥13.601528
Assmann WSW Components A-USB20BM-OE-100BE28
- 收藏
- 对比
A-USB20BM-OE-100BE28
219-A-USB20BM-OE-100BE28
USB 电缆
--
大陆
立即发货

CBL USB2.0 BM-OPEN 1M BEIGE
--最小包装量--
¥
总价: ¥
A-USB20BM-OE-100BE28详情
Assmann WSW Components A-USB20BM-OE-100BE28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
不适用
屏蔽/屏蔽
Shielded
线规
28 AWG, 28 AWG
配置
B Male to Cable (Round)
规格说明
USB 2.0
长度
3.28' 1.00m
RoHS状态
ROHS3 Compliant
A-USB20BM-OE-100BE28拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。