注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥52.093231
10
¥49.144561
100
¥46.36279
500
¥43.738485
1000
¥41.262722
Assmann WSW Components A-USB30AM-30AM-050
- 收藏
- 对比
A-USB30AM-30AM-050
219-A-USB30AM-30AM-050
USB 电缆
--
大陆
立即发货

CABLE USB3.0 AM TO AM, 0.5M
--最小包装量--
¥
总价: ¥
A-USB30AM-30AM-050详情
Assmann WSW Components A-USB30AM-30AM-050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
不适用
屏蔽/屏蔽
Shielded
线规
24 AWG, 30 AWG (2)
配置
公对公
规格说明
USB 3.0 (USB 3.1 Gen 1, Superspeed)
长度
1.64' 500.0mm
RoHS状态
ROHS3 Compliant
A-USB30AM-30AM-050拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。