注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥63.099357
10
¥59.527696
100
¥56.158202
500
¥52.97944
1000
¥49.980598
Assmann WSW Components A-USB30AM-OE-300BK24
- 收藏
- 对比
A-USB30AM-OE-300BK24
219-A-USB30AM-OE-300BK24
USB 电缆
--
大陆
立即发货

CABLE USB3.0 A/M TO OPEN 3M
--最小包装量--
¥
总价: ¥
A-USB30AM-OE-300BK24详情
Assmann WSW Components A-USB30AM-OE-300BK24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
不适用
屏蔽/屏蔽
Shielded
线规
24 AWG, 30 AWG (2)
配置
A Male to Cable (Round)
规格说明
USB 3.0 (USB 3.1 Gen 1, Superspeed)
长度
9.84' 3.00m
RoHS状态
ROHS3 Compliant
A-USB30AM-OE-300BK24拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。