Assmann WSW Components A-USB-5-R
- 收藏
- 对比
A-USB-5-R
219-A-USB-5-R
USB,DVI,HDMI 连接器 - 适配器
--
大陆
立即发货

ADAPTER USB A PLUG TO USB A PLUG
1最小包装量--
A-USB-5-R详情
Assmann WSW Components A-USB-5-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
已出版
2005
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
转换自(适配器端)
USB-A (USB TYPE-A), Plug
转换(适配器端)
USB-A (USB TYPE-A), Plug
RoHS状态
符合RoHS标准
A-USB-5-R拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
ASSMANN WSW Components
Assmann WSW Components








哦! 它是空的。